EN
  • EN
  • DE

GAL26V12C20LP

Part No GAL26V12C20LP
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded Processors and Controllers
Description Simple Programmable Logic Devices - SPLDs HI PERF E2CMOS PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Frequency 62.5 MHz
Max Frequency 62.5 MHz
Maximum Operating Temperature 75 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Nominal Supply Current 105 mA
Number of Macrocells 12
Number of Pins 28
Propagation Delay 20 ns
RoHS Non-Compliant
Win Source Part Number 1060462-GAL26V12C20LP
Categories Embedded Processors and Controllers
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL26V12C20LP CAD Model

Description

The GAL26V12C20LP is a high-performance Generic Array Logic (GAL) device manufactured by Lattice Semiconductor. It is a programmable logic device (PLD) that offers a flexible and cost-effective solution for implementing custom logic functions. This device is known for its low-power consumption and high-speed operation.

Applications

  • Address decoding
  • State machine implementation
  • Glue logic replacement
  • Peripheral controllers
  • Interface logic

Features

  • Electrically Erasable Programmable Logic Device (EEPLD)
  • 26 inputs and 12 outputs
  • Low power consumption
  • High-speed operation (20ns propagation delay)
  • Programmable output polarity
  • Output Enable control
  • 100% electrically testable
  • Available in various packages, including PDIP and PLCC

Benefits

  • Flexibility in implementing custom logic functions
  • Reduced component count and board space
  • Simplified design and prototyping
  • Lower power consumption compared to traditional logic gates
  • Faster time-to-market
  • Reduced system cost

Additional Details

The GAL26V12C20LP is a versatile PLD suitable for a wide range of digital logic applications. It can be programmed using industry-standard programmers and development tools. The device’s EEPLD technology allows for easy reprogramming and design iterations. With its programmable output polarity and output enable control, the GAL26V12C20LP offers enhanced design flexibility. Its low-power consumption makes it suitable for battery-powered applications. The 20ns propagation delay ensures high-speed performance in demanding applications. This device is often used to replace multiple discrete logic gates, resulting in a more compact and reliable system. This particular version includes "LP" which designates it as a Low Power option.

The GAL26V12C20LP is a popular choice for designers who need a flexible, high-performance, and low-power programmable logic solution. Its easy programmability, combined with its robust feature set, makes it an excellent choice for a wide variety of digital logic applications. Its non-volatile memory retains programmed logic even when power is removed, ensuring reliable operation.

You May Also Be Interested in

Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess