EN
  • EN
  • DE

GAL22V10B-10LJ

Part No GAL22V10B-10LJ
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Ee Pld, 10NS, Pal-type, Cmos, PQCC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Number of Macrocells 10
RoHS Non-Compliant
Win Source Part Number 999285-GAL22V10B-10LJ
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL22V10B-10LJ CAD Model

Description

The GAL22V10B-10LJ is a high-performance, low-power Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Lattice Semiconductor Corporation. This versatile device offers a flexible architecture that allows designers to implement a wide range of custom logic functions, making it suitable for various digital applications.

Applications

  • Address decoding: Used in memory systems to select specific memory locations.
  • Data routing: Directing data signals within a digital system.
  • State machine implementation: Implementing sequential logic circuits for control systems.
  • Peripheral control: Interfacing with and controlling peripheral devices.
  • Glue logic: Connecting and interfacing different digital components.

Features

  • Electrically Erasable Programmable Logic: Allows for easy reprogramming and modification of the logic configuration.
  • High Performance: Offers a propagation delay of 10ns, enabling fast operation.
  • Low Power Consumption: Reduces power requirements, making it suitable for battery-powered devices.
  • 22 Inputs and 10 Outputs: Provides a flexible I/O configuration for implementing complex logic functions.
  • Output Logic Product Terms: Each output has a variable number of product terms, allowing for customization of the logic function.
  • Programmable Output Polarity: Allows for inverting or non-inverting outputs.
  • Input Transition Slew Rate Control: Improves noise immunity.

Benefits

  • Flexibility: Allows designers to implement a wide range of custom logic functions.
  • Reprogrammability: Enables easy modification and updates of the logic design.
  • High Performance: Provides fast operation for demanding applications.
  • Low Power Consumption: Reduces power requirements and extends battery life.
  • Reduced Board Space: Integrates multiple logic functions into a single device, saving board space.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic.

Additional Details

The GAL22V10B-10LJ is typically packaged in a 24-pin DIP, PLCC, or SOIC package. It operates over a wide voltage range (typically 4.5V to 5.5V) and supports a temperature range suitable for commercial and industrial applications. The device is programmed using standard programming tools and algorithms.

The GAL22V10 family is a popular choice for implementing programmable logic functions due to its flexibility, performance, and ease of use. Its electrically erasable nature significantly simplifies prototyping and design iterations.

You May Also Be Interested in

Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Dell
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8662 $65.3170
80+ $1.5313 $122.5040
120+ $1.4834 $178.0080
165+ $1.4356 $236.8740
210+ $1.3878 $291.4380
280+ $1.2442 $348.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess