EN
  • EN
  • DE

GAL22V10-15LP

Part No GAL22V10-15LP
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027195-GAL22V10-15LP
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL22V10-15LP CAD Model

Description

The GAL22V10-15LP is a high-performance, low-power Erasable Programmable Logic Device (EPLD) from Lattice Semiconductor Corporation, belonging to the Generic Array Logic (GAL) family. This device offers a flexible solution for implementing a wide range of digital logic functions, making it suitable for diverse applications.

Applications:

  • Complex address decoding
  • Advanced programmable peripheral controllers
  • High-speed state machine design
  • Replacement of multiple discrete logic components
  • Custom logic implementation in embedded systems and industrial automation

Features:

  • High performance: 15 ns propagation delay ensures fast operation.
  • Low power consumption: Optimized for low power applications, extending battery life in portable devices.
  • Electrically Erasable and Reprogrammable: Allows for easy design changes and rapid prototyping.
  • 24-pin DIP/PLCC/SOIC packages: Provides flexibility in mounting options.
  • Output Logic Macrocell (OLMC): Configurable OLMC architecture offers versatile output options, including polarity and feedback control.
  • Programmable output polarity: Each output can be individually configured as active high or active low.
  • Ten Dedicated Outputs: Offers a versatile selection of dedicated output pins.
  • Fully tested: Ensures high reliability and quality.

Benefits:

  • Reduced board space: Consolidates multiple logic functions into a single chip, minimizing board size.
  • Simplified design process: Easy to program and reprogram, accelerating development cycles.
  • Lower system cost: Reduces the number of discrete components, leading to cost savings.
  • Improved system performance: High-speed operation enhances overall system performance.
  • Increased system reliability: Lower component count improves system reliability.
  • Flexibility in design changes: Electrically erasable and reprogrammable feature facilitates easy design updates and error correction.

Additional Details:

The GAL22V10-15LP is built using CMOS EEPROM technology, ensuring low power consumption and high reliability. It is programmed using standard GAL programmers, making integration into existing development environments seamless. This device supports a broad range of operating voltages and temperatures, making it suitable for various applications in different environments. The configurable OLMC architecture allows designers to tailor output characteristics to meet specific system requirements. With its combination of high speed and low power consumption, the GAL22V10-15LP is a popular choice for a wide array of digital logic applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
Phoenix Contact
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess