EN
  • EN
  • DE

GAL20V8A15LPI

Part No GAL20V8A15LPI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027194-GAL20V8A15LPI
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL20V8A15LPI CAD Model

Description

The GAL20V8A-15LPI is a high-performance, low-power Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It is an electrically erasable programmable logic device (EEPLD) that offers a versatile and cost-effective solution for various digital logic applications.

Applications

  • Address Decoding
  • State Machine Implementation
  • Peripheral Control
  • Glue Logic Replacement
  • Custom Logic Functions

Features

  • Architecture: GAL20V8
  • Output Logic Macrocells (OLMCs): 8
  • Propagation Delay: 15 ns
  • Power Consumption: Low Power (LPI)
  • Operating Voltage: 5V
  • Reprogrammability: Electrically Erasable (EEPROM Technology)
  • Output Configuration: Programmable Output Enable/Disable
  • Package: DIP-24 (Dual In-Line Package)

Benefits

  • Flexibility: Programmable logic allows for easy adaptation to different circuit requirements and design changes.
  • Performance: A 15 ns propagation delay enables fast switching speeds for demanding applications.
  • Low Power: The LPI designation indicates low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Reprogrammable: EEPROM technology allows for in-circuit programming and reprogramming, simplifying design iterations and field updates.
  • Cost-Effective: GAL devices offer a cost-effective alternative to discrete logic gates, reducing component count and board space.

Additional Details

The GAL20V8A-15LPI is a widely used programmable logic device known for its flexibility and ease of use. The '20V8' designation refers to its architecture, providing 20 input pins and 8 configurable output macrocells. These macrocells can be programmed to function as either combinatorial or registered outputs, allowing for a wide range of logic functions to be implemented. The electrically erasable feature allows for the device to be reprogrammed multiple times, making it suitable for prototyping and iterative design processes. Its low power consumption makes it a good choice for portable devices or systems where power efficiency is a concern. Its applications range from simple address decoding to complex state machine implementations. The device is typically programmed using standard GAL programming tools and development environments.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Phoenix Contact
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess