EN
  • EN
  • DE

GAL16V8A30LD

Part No GAL16V8A30LD
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222706-GAL16V8A30LD
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8A30LD CAD Model

Description

The GAL16V8A30LD is a high-performance, low-power Erasable Programmable Logic Device (EPLD) from Lattice Semiconductor Corporation. It is designed to replace standard TTL logic with a flexible and cost-effective solution. This device offers a wide range of programmable options, making it suitable for a variety of digital logic applications.

Applications:

  • Address decoding
  • Peripheral controllers
  • State machine implementation
  • Glue logic replacement
  • Small to medium complexity digital circuits

Features:

  • Electrically Erasable CMOS Technology: Provides reprogrammability and low power consumption.
  • High Performance: Offers a propagation delay of 30 ns.
  • Programmable Output Polarity: Each output can be individually configured as active high or active low.
  • Input/Output Cell Flexibility: Each I/O pin can be independently programmed as an input, output, or bidirectional pin.
  • 16 Inputs and 8 Outputs: Provides a versatile configuration for various logic functions.
  • Fully Erasable and Reprogrammable: Allows for easy design changes and experimentation.
  • TTL Compatible Inputs: Ensures compatibility with standard TTL logic levels.
  • Low Power Consumption: Reduces overall system power requirements.

Benefits:

  • Reduced System Cost: Replaces multiple TTL devices with a single, programmable device.
  • Increased Design Flexibility: Allows for easy modification and customization of logic functions.
  • Improved System Performance: Offers high-speed operation and reduced propagation delays.
  • Simplified System Design: Reduces component count and simplifies board layout.
  • Lower Power Consumption: Extends battery life in portable applications.

Additional Details:

The GAL16V8A30LD is available in various package options, including DIP and SOIC. It operates over a wide voltage range and is suitable for use in industrial and commercial applications. The device is programmed using standard PAL programmers and supports a variety of programming languages. The architecture of the GAL16V8A30LD includes a programmable AND array, fixed OR array, and programmable output macrocells, providing a flexible and powerful platform for implementing custom logic functions. Its low power consumption makes it ideal for battery-powered devices and other applications where energy efficiency is critical. The device's reprogrammability also allows for easy updates and modifications in the field, reducing the need for hardware changes.

You May Also Be Interested in

NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TE Connectivity
Need more? Email Us
Nichicon
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Hanrun
Lowest to $0.8712
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess