Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447274-AD220016D
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD220016D CAD Model

Description

The AD220016D DRAM module represents a leap forward in the development of low-power, high-speed memory solutions. Manufactured by AP Memory, this product is based on the Low Power Double Data Rate 2 (LPDDR2) technology, emphasizing efficiency and performance. It provides a substantial memory capacity of 2 Gigabits organized in a 16 bits configuration, translating to a practical 2 Gigabyte of usable DRAM. Operating at a frequency of 933MHz, it is tailored to meet the rigorous demands of high-performance computing environments while ensuring minimal power consumption. This balance makes the AD220016D particularly suitable for a wide array of applications, from sophisticated mobile devices and portable electronics to embedded systems requiring compact, energy-efficient memory options. The choice of LPDDR2 technology underlines AP Memory's commitment to providing solutions that support the industry's shift towards more sustainable, battery-friendly devices without compromising on the speed and responsiveness that end-users expect. The AD220016D's innovative design and advanced manufacturing technique result in improved signal integrity, lower latency, and enhanced reliability, making it an exemplary choice for developers looking to empower their next-generation devices.

You May Also Be Interested in

Micron Technology Inc.
DDR3-933 128Mx16 (2Gb) 1.35V
Need more? Email Us
ECAD model for mt41k128m16tw-107
NANYA
DDR4-2666 512Mx8 (4Gb)
Need more? Email Us
ECAD model for NT5AD512M8E3-HR
ISSI, Integrated Silicon Solution Inc
DDR3L 512Mx16 (8Gb)
Need more? Email Us
ECAD model for IS46TR16512BL-107MBLA1
Alliance Memory, Inc.
DDR3-1600 64Mx16 (1Gb) 800MHz, AutoG Temp
Need more? Email Us
ECAD model for AS4C64M16D3-12BAN
Samsung
DDR4-2666 1Gx8 (8Gb)
Need more? Email Us
ECAD model for K4A8G085WC-BCTDT00
NANYA
DDR3-1866 512Mx8 (4Gb) 1.5V
Need more? Email Us
ECAD model for NT5CB512M8EQ-EK
Winbond Electronics
DDR3-1333 128Mx16 (2Gb) 1.35V
Need more? Email Us
ECAD model for W632GU6NB-15
Micron Technology Inc.
DDR4-3200 1Gx8 (8Gb)
Need more? Email Us
ECAD model for MT40A1G8SA-062E AUT:R
Micron Technology Inc.
DDR4-3200 256Mx16 (4Gb)
Need more? Email Us
ECAD model for MT40A256M16TB-062E:G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention