EN
  • EN
  • DE
Part No 3220
Manufacturer Heyco Products Corporation
Catalog Cable and Cord Grips
Description LTF 16 GRAYW/3174 NUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable and Cord Grips
Mfr Heyco Products Corporation
Package Box
Product Status Active
Type Cable Grip
Outside Cable Diameter (Min) 0.230" (5.84mm)
Outside Cable Diameter (Max) 0.546" (13.87mm)
Thread Size PG16
Thread Length 0.450" (11.43mm)
Panel Hole Size 0.886" (22.5mm)
Material Polyamide (PA66), Nylon 6/6
Includes Locknut
Color Gray
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 115°C
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 545429-3220
Ultra Librarian 3D Model Ultra Librarian 3220 CAD Model

Description

The Cable Grips are essential cable management accessories for securing and protecting cables and cords.

  • Material: Gray polyamide (PA66) and nylon 6/6
  • Package Includes: 500 pieces of the grips, along with locknuts
  • Panel Hole Size: 0.886" (22.5mm)
  • Thread Size: PG16
  • Manufacturer: Heyco Products Corporation
  • Product Status: Active
  • MSL Level: 1 (indicating unlimited moisture sensitivity)
  • HTSUS Code: 8547.20.0000

You May Also Be Interested in

Molex, LLC
CABLE GRIP 15.88-17.45MM
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG42 Gray
Need more? Email Us
Heyco Products Corporation
BRASS CGHT M25-205
Lowest to $140.2898
HARTING
CABLE GLAND 32-36MM PG36 METAL
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 16-20.5MM 3/4\
Need more? Email Us
HARTING
CABLE GLAND 29.97MM PG29 METAL
Need more? Email Us
HARTING
CABLE GLAND 8-10.5MM PG11/PG13.5
Need more? Email Us
Molex, LLC
CABLE GRIP 12.7-15.88MM 3/4\
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 17-19.5MM ZINC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess