Products specifications Report Issue?

Category Optoelectronics - LED Thermal Products
Mfr Bergquist
Series Thermal Clad® IMS®
Package 1 per Pkg
Product Status Obsolete
Type Thermal Clad Board
For Use With/Related Products Cree XR-E
Shape Star
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8534.00.0095
Win Source Part Number 858320-803122
Ultra Librarian 3D Model Ultra Librarian 803122 CAD Model

Description

The Thermal Clad® IMS® Thermal Clad Board is a high-quality electronic component designed for use with Cree XR-E LED.

  • Category: Optoelectronics - LED Thermal Products
  • Series: Thermal Clad® IMS®
  • Shape: Star
  • Quantity per Package: 1
  • ECCN: EAR99
  • Status: Obsolete
  • Win Source Part Number: 858320-803122

You May Also Be Interested in

Advanced Thermal Solutions Inc.
RECT HEAT SINK GENERAL PURPOSE / series Rectangular General Purpose Heat Sink
Need more? Email Us
ECAD model for ATS-58001-C1-R0
t-Global Technology
SQUARE THERMAL PAD LED SQUARE
Need more? Email Us
ECAD model for LP0002/01-LI98-0.25
Wakefield-Vette
ROUND HEAT SINK STAR LED BOARDS
Need more? Email Us
ECAD model for 882-200AB
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
ECAD model for ATSEU-077B-C3-R0
Aavid Thermalloy
HEATSINK 20W MR16 CONFIG BLACK / Heat Sink Passive Panel Mount Aluminum
Need more? Email Us
ECAD model for HM16S-CALBL-001
Wakefield-Vette
LED FAN HEAT SINK 58X30MM
Need more? Email Us
ECAD model for DUALLED-5830
Bergquist
STAR THERM CLAD BOARD LUXEON K2
Need more? Email Us
ECAD model for 803266
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
ECAD model for ATSEU-110-C2-R0
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
ECAD model for ATSEU-077A-C4-R0

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention