EN
  • EN
  • DE

1478884-1

Part No 1478884-1
Manufacturer TE Connectivity
Catalog Cable and Cord Grips
Description Circular Metric Conn METRIC EMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Type Cable Gland
Outside Cable Diameter (Min) 0.118" (3.00mm)
Outside Cable Diameter (Max) 0.256" (6.50mm)
Thread Size M12x1.5
Thread Length 0.472" (12.00mm)
Panel Hole Size 0.472" (12.0mm)
Material Brass, Nickel Plated
Includes Locknut
Color Silver
Ingress Protection IP68 - Dust Tight, Waterproof
Ultra Librarian 3D Model Ultra Librarian 1478884-1 CAD Model

Description

NULL

You May Also Be Interested in

HARTING
CABLE GLAND 8-10.5MM PG11/PG13.5
Need more? Email Us
Heyco Products Corporation
LTF 13.5 BLACKW/3171 NUT
Lowest to $0.2356
Conta-Clip, Inc.
M12 STRAIGHT THROUGH PA/EPDM
Need more? Email Us
Weidmuller
CABLE GLAND 10.92-14MM M25 BRASS
Need more? Email Us
HARTING
CABLE GLAND 29.97MM PG29 METAL
Need more? Email Us
Molex, LLC
CABLE GRIP 9.53-11.1MM 3/4\
Need more? Email Us
Molex, LLC
CABLE GRIP 12.7-15.88MM 3/4\
Need more? Email Us
Heyco Products Corporation
BRASS CGHT M25-205
Lowest to $140.2898
Amphenol Sine Systems Corp
CABLE GRIP 3-6.5MM 9/16-24 ZINC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess