EN
  • EN
  • DE

MK71251-02B-USB-EK

Part No MK71251-02B-USB-EK
Manufacturer LAPIS Semiconductor Co., Ltd.
Catalog Embedded Processors and Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181926-MK71251-02B-USB-EK
Categories Embedded Processors and Controllers
Manufacturer LAPIS Semiconductor Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK71251-02B-USB-EK CAD Model

Description

The MK71251-02B-USB-EK from LAPIS Semiconductor Co., Ltd. is an evaluation kit designed to showcase and facilitate the development of applications using the MK71251-02B low-power microcontroller. This kit provides a comprehensive platform for prototyping and testing various functionalities, including USB connectivity and low-power operation.

Applications

  • Prototyping and Evaluation of MK71251-02B Microcontroller
  • USB Device Development
  • Low-Power Application Development
  • Learning and Experimentation with Microcontrollers
  • Development of Embedded Systems

Features

  • MK71251-02B Microcontroller: Features a low-power CPU core.
  • USB Interface: Allows for easy communication with a host computer.
  • On-Board Debugger: Simplifies the debugging process.
  • Expansion Headers: Provides access to various microcontroller peripherals.
  • Example Code: Includes sample programs to demonstrate key functionalities.
  • Compact Design: Small form factor for easy integration into projects.
  • Power Supply: USB powered, simplifying setup and use.

Benefits

  • Easy Evaluation: Provides a convenient way to evaluate the capabilities of the MK71251-02B microcontroller.
  • Faster Development: Speeds up the development process by providing a ready-to-use platform.
  • Reduced Development Costs: Lowers development costs by providing a comprehensive development environment.
  • Simplified Debugging: On-board debugger simplifies the identification and resolution of software issues.
  • Enhanced Learning: Excellent tool for learning about microcontrollers and embedded systems.
  • Versatile Platform: Suitable for a wide range of applications.
  • Comprehensive Support: LAPIS Semiconductor provides documentation and support to assist developers.

Technical Specifications

The MK71251-02B-USB-EK evaluation kit is designed for seamless integration with the MK71251-02B microcontroller. The on-board debugger allows for real-time debugging and code analysis. The expansion headers provide access to all microcontroller peripherals, allowing for customization and expansion. The example code provides a starting point for developing custom applications. LAPIS Semiconductor's commitment to quality ensures the reliability and performance of the evaluation kit.

You May Also Be Interested in

Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess