EN
  • EN
  • DE

BMI-S-202-C-20

Part No BMI-S-202-C-20
Manufacturer Laird Technologies, Inc.
Catalog RF Shields
Description SBS,COVR,LP 16.9X16.9X1.75MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Cover
Height - Overall 0.069" (1.75mm)
Length - Overall 0.665" (16.90mm)
Width - Overall 0.665" (16.90mm)
Ventilation Vent Holes in Pattern
Mounting Type Snap Fit
Ultra Librarian 3D Model Ultra Librarian BMI-S-202-C-20 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
BLS 39.6X39.6X7mm FRAME TR
Need more? Email Us
Laird Technologies, Inc.
SBS,COVR,TNR 5.081X38.10X50.80MM
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 0.728\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD SNAP FIT
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.344\
Need more? Email Us
TE Connectivity
RF SHIELD 1.032\
Lowest to $2.4171
Laird Technologies, Inc.
RF SHIELD 2\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.018\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess