EN
  • EN
  • DE

TMP92CM27FG(ZO)

Part No TMP92CM27FG(ZO)
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description 32 Bit Mcu, Pb-f TLCS900H1 Hanyo, Active,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 32 b
RoHS Compliant
Win Source Part Number 1225734-TMP92CM27FG(ZO)
Categories Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP92CM27FG(ZO) CAD Model

Description

The TMP92CM27FG(ZO) is a microcontroller unit (MCU) manufactured by Toshiba Semiconductor and Storage. This MCU is part of Toshiba's TLCS-900/H2 series and is designed for embedded control applications. It features a high-performance CPU core, integrated peripherals, and a variety of interfaces, making it suitable for controlling complex systems.

Applications

  • Industrial automation systems
  • Motor control applications
  • Consumer electronics devices
  • Automotive control systems
  • Home appliances

Features

  • High-performance TLCS-900/H2 CPU core
  • Integrated timers and counters
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converters (ADCs)
  • Digital input/output (I/O) ports

Benefits

  • Real-time control capabilities
  • Flexible interfacing with various sensors and actuators
  • Reduced system cost due to integrated peripherals
  • Low power consumption
  • Simplified software development

Additional Details

The TMP92CM27FG(ZO) microcontroller operates at a specific clock frequency, offering a balance between performance and power consumption. It includes a specific amount of on-chip memory (RAM and ROM) for storing program code and data. The MCU is typically programmed using a C compiler and an integrated development environment (IDE). Its integrated peripherals allow for direct control of various external devices, reducing the need for additional external components. Toshiba provides extensive documentation and support for its microcontrollers, including datasheets, application notes, and software libraries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess