EN
  • EN
  • DE

0097055102

Part No 0097055102
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FINGERSTOCK BECU NICKEL ADH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fingerstock
Width 0.160" (4.06mm)
Length 23.976" (609.00mm)
Height 0.030" (0.76mm)
Material Beryllium Copper
Plating Nickel, Tin
Plating - Thickness 299.99µin (7.62µm)
Attachment Method Adhesive
Temperature Range - Operating 121°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527171-0097055102
Ultra Librarian 3D Model Ultra Librarian 0097055102 CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
CANNON UNIVERSAL CONTACT SERIES | UNIVERSAL CONTACT 3.5MM SMD
Lowest to $0.5571
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL SLOT
Need more? Email Us
Laird Technologies EMI
GK SNCU NRS PU V0 REC
Need more? Email Us
ITT Cannon, LLC
MICRO UNIVERSAL CONTACT Z 1.3MM
Lowest to $0.3172
Laird Technologies EMI
RFI FINGERSTOCK BECU ADH
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
Harwin Inc.
RFI SHIELD FINGER TIN SMD / MULTI-DIRECTIONAL SHIELD FINGER IN TAPE AND REEL
Lowest to $0.9501
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess