EN
  • EN
  • DE

0097061002

Part No 0097061002
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FINGERSTOCK BECU CLIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fingerstock
Width 0.300" (7.62mm)
Length 16.000" (406.40mm)
Height 0.100" (2.54mm)
Material Beryllium Copper
Attachment Method Clip
Temperature Range - Operating 121°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1527154-0097061002
Ultra Librarian 3D Model Ultra Librarian 0097061002 CAD Model

Description

N

You May Also Be Interested in

Laird Technologies EMI
GK SNCU NRS PU V0 REC
Need more? Email Us
Harwin Inc.
RFI SHIELD CLIP TIN SMD
Lowest to $0.2635
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL SLOT
Need more? Email Us
ITT Cannon, LLC
UNIVERSAL CONTACT 2.5MM SMD
Lowest to $0.0658
TE Connectivity
SHIELD FINGER 3014 ANTI OVER STR
Lowest to $0.1392
ITT Cannon, LLC
CANNON UNIVERSAL CONTACT SERIES | UNIVERSAL CONTACT 3.5MM SMD
Lowest to $0.5571
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess