EN
  • EN
  • DE

0077005602

Part No 0077005602
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FINGERSTOCK BECU NICKEL SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fingerstock
Width 0.320" (8.13mm)
Length 15.984" (406.00mm)
Height 0.110" (2.79mm)
Material Beryllium Copper
Plating Nickel, Tin
Plating - Thickness 299.99µin (7.62µm)
Attachment Method Slot
Temperature Range - Operating 121°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1527113-0077005602
Ultra Librarian 3D Model Ultra Librarian 0077005602 CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
CANNON UNIVERSAL CONTACT SERIES | UNIVERSAL CONTACT 3.5MM SMD
Lowest to $0.5571
Laird Technologies EMI
SHLD,PCS,BECU,SNB
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies EMI
GK SNCU NRS PU V0 REC
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
Harwin Inc.
RFI SHIELD CLIP TIN SMD
Lowest to $0.2635
Laird Technologies EMI
RFI FINGERSTOCK BECU ADH
Need more? Email Us
ITT Cannon, LLC
CANNON UNIVERSAL CONTACT SERIES | UNIVERSAL CONTACT 1.8MM SMD
Lowest to $0.1178
TE Connectivity
SHILED FINGER 2011 EMBOSS PACKIN
Lowest to $0.2451

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess