EN
  • EN
  • DE

MP0512-200

Part No MP0512-200
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Disks and Plates
Description FERRITE PLATE 13.00MM X 13.00MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Plate
Size / Dimension 0.512" L x 0.512" W (13.00mm x 13.00mm)
Height - Seated (Max) 0.079" (2.00mm)
Shelf Life 24 Months
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1528262-MP0512-200
Ultra Librarian 3D Model Ultra Librarian MP0512-200 CAD Model

Description

N

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE PLATE 26.42MM X 26.42MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 13.00MM X 13.00MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 38.00MM X 38.00MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 36.3MMX7.6MMX6.9MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 53.34MM X 53.34MM / Ferrite Plate 2.100" L x 2.100" W (53.34mm x 53.34mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 14.4MMX7.6MMX6.9MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 53.34MM X 53.34MM / Ferrite Plate 2.100" L x 2.100" W (53.34mm x 53.34mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 26.42MM X 26.42MM
Need more? Email Us
Kemet
FERRITE PLATE FOR WIRELESS POWER / Ferrite Plate 5.906" L x 3.937" W (150.00mm x 100.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess