EN
  • EN
  • DE

28B1250-000

Part No 28B1250-000
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 186 OHM SOLID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197036-28B1250-000
Manufacturer Laird-Signal Integrity Products
Category Filters -Cable Ferrites
Series 28
Package Tray
Product Status Active
Type Round
Material 28
Inner Dimension 0.750" Dia (19.05mm)
Outer Dimension 1.250" Dia (31.75mm)
Mounting Type Free Hanging
Ultra Librarian 3D Model Ultra Librarian 28B1250-000 CAD Model

Description

The cable ferrite filter 28 is a round-shaped filter manufactured by Laird-Signal Integrity Products.

  • Shape: Round
  • Inner Dimension: 0.750" Dia (19.05mm)
  • Outer Dimension: 1.250" Dia (31.75mm)
  • Mounting Type: Free Hanging
  • Packaging: Tray
  • Series: 28
  • Status: Active

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE 235OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 235Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $1.1532
Leader Tech Inc.
FERRITE CORE HINGED 0.25" DIA
Need more? Email Us
Leader Tech Inc.
FERRITE CORE CLAMP
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $3.0642
Wurth Electronics Inc
WE-AFB EMI SUPPRESSION AXIAL FER
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE 80OHM SOLID 22.86MM / Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.900" Dia (22.86mm) OD 1.400" Dia (35.56mm) Length 0.500" (12.70mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 153 OHM SOLID 18MM / Solid Free Hanging Ferrite Core 153Ohm @ 100MHz ID 0.708" Dia (18.00mm) OD 1.102" Dia (28.00mm) Length 0.295" (7.50mm)
Lowest to $31.5396
Wurth Electronics Inc
FERRITE CORE 126 OHM SOLID 5MM / Solid Free Hanging Ferrite Core 126Ohm @ 100MHz ID 0.197" Dia (5.00mm) OD 0.453" Dia (11.50mm) Length 0.354" (9.00mm)
Lowest to $3.2640
Wurth Electronics Inc
FERRITE CORE 41 OHM SOLID 1.6MM / Solid Free Hanging Ferrite Core 41Ohm @ 100MHz ID 0.063" Dia (1.60mm) OD 0.161" Dia (4.10mm) Length 0.126" (3.20mm)
Lowest to $7.3932

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess