EN
  • EN
  • DE

28B0562-100

Part No 28B0562-100
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 184 OHM SOLID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197032-28B0562-100
Win Source Part Number Cross
Manufacturer Laird-Signal Integrity Products
Category Filters Cable Ferrites
Series 28
Package Tray
Product Status Active
Type Round
Design Solid
Impedance @ Frequency 184Ohm @ 100MHz
Material 28
Inner Dimension 0.250" Dia (6.35mm)
Outer Dimension 0.562" Dia (14.27mm)
Ultra Librarian 3D Model Ultra Librarian 28B0562-100 CAD Model

Description

The Laird-Signal Integrity Products ferrite cable filter is a round-shaped device designed to suppress electromagnetic interference (EMI) in cables.

  • Shape: Round
  • Series: 28
  • Material: Solid
  • Inner Dimension: 0.250" (6.35mm)
  • Outer Dimension: 0.562" (14.27mm)
  • Impedance: 184Ohm @ 100MHz
  • Packaging: Tray
  • Status: Active

You May Also Be Interested in

TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $2.9978
Laird-Signal Integrity Products
FERRITE CORE 135 OHM SOLID
Lowest to $5.0327
FAIR-RITE PRODUCTS
FERRITE 235OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 235Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $1.1532
FAIR-RITE PRODUCTS
FERRITE 300OHM SOL 34.42X1.52MM / Solid Free Hanging Ferrite Core 300Ohm @ 100MHz ID 1.355" W x 0.060" H (34.42mm x 1.52mm) OD 1.775" W x 0.490" H (45.09mm x 12.45mm) Length 1.125" (28.58mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 241 OHM HINGED
Lowest to $8.7314
Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Need more? Email Us
Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 250 OHM SOLID
Lowest to $1.8768
Murata Electronics North America
FERRITE CORE 66 OHM SOLID 1MM / Solid Free Hanging Ferrite Core 66Ohm @ 100MHz ID 0.039" Dia (1.00mm) OD 0.141" Dia (3.60mm) Length 0.191" (4.85mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3040 $57.7600
465+ $0.2495 $116.0175
720+ $0.2418 $174.0960
990+ $0.2339 $231.5610
1,280+ $0.2261 $289.4080
1,710+ $0.2027 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess