EN
  • EN
  • DE

28A4155-0A2

Part No 28A4155-0A2
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 120 OHM HINGED 15MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206242-28A4155-0A2
Manufacturer Laird-Signal Integrity Products
Category Filters-Cable Ferrites
Series 28
Package Tray
Product Status Active
Type Round
Design Hinged (Snap On)
Inner Dimension 0.591" Dia (15.00mm)
Outer Dimension 1.307" W x 1.134" H (33.20mm x 28.80mm)
Mounting Type Free Hanging
Ultra Librarian 3D Model Ultra Librarian 28A4155-0A2 CAD Model

Description

For retrofit and post-assembly operations, a selection of high frequency EMI “split” cores are offered. Similar in performance to one-piece cylindrical core designs, these split ferrite cores provide excellent common and differential mode high frequency EMI suppression on round cable and wire assemblies. Black plastic snap-on cases provide secure closure of the split cores onto the cable or wire bundle.

You May Also Be Interested in

Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us
Murata Electronics North America
FERRITES
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE 80OHM SOLID 22.86MM / Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.900" Dia (22.86mm) OD 1.400" Dia (35.56mm) Length 0.500" (12.70mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 260OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Need more? Email Us
TDK Corporation
FERRITE CORE 35 OHM HINGED
Lowest to $3.4531
Laird-Signal Integrity Products
FERRITE CORE 240 OHM CLIP
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 41 OHM SOLID 1.6MM / Solid Free Hanging Ferrite Core 41Ohm @ 100MHz ID 0.063" Dia (1.60mm) OD 0.161" Dia (4.10mm) Length 0.126" (3.20mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 153 OHM SOLID 18MM / Solid Free Hanging Ferrite Core 153Ohm @ 100MHz ID 0.708" Dia (18.00mm) OD 1.102" Dia (28.00mm) Length 0.295" (7.50mm)
Lowest to $31.5396
Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess