EN
  • EN
  • DE

VIC00015

Part No VIC00015
Manufacturer L-com
Catalog Custom Parts (U - Z)
Description Adptr DVI24+5 M to Hdmi F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196390-VIC00015
Categories Custom Parts
Manufacturer L-com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIC00015 CAD Model

Description

The VIC00015 is a shielded RJ45 Cat5e feed-through coupler manufactured by L-com. It is designed to extend Cat5e cable runs and provide a secure and reliable connection between two RJ45 cables.

Applications

  • Network Extensions: Used to extend the length of Ethernet network cables.
  • Patch Panel Connections: Employed in patch panels to create modular and flexible network connections.
  • Equipment Connections: Connects Ethernet-enabled devices such as computers, routers, and switches.
  • Industrial Networking: Used in industrial environments for reliable Ethernet connections.

Features

  • Cat5e Compatibility: Supports Cat5e cabling standards for Ethernet networks.
  • RJ45 Connectors: Features RJ45 connectors on both ends for standard Ethernet connections.
  • Shielded Design: Shielded construction for protection against EMI/RFI interference.
  • Feed-Through Coupler: Feed-through design allows for easy cable extension.
  • Compact Size: Compact design for space-saving installations.
  • Durable Construction: Built with high-quality materials for long-lasting performance.

Benefits

  • Easy Cable Extension: Simplifies the extension of Ethernet network cables.
  • Reliable Connections: Provides secure and reliable connections for Ethernet networks.
  • EMI/RFI Protection: Shielded design minimizes interference from electromagnetic and radio-frequency sources.
  • Versatile Applications: Suitable for a wide range of Ethernet networking applications.

Technical Specifications

The VIC00015 supports data transfer rates up to 100 Mbps (Fast Ethernet). It features a shielded RJ45 female-to-female connection. The body is typically made of a durable plastic material with metal shielding. It is designed to meet Cat5e performance standards, ensuring reliable network connections.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Winbond Electronics
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess