EN
  • EN
  • DE

CSMUZ9MM-2.5

Part No CSMUZ9MM-2.5
Manufacturer L-com
Catalog OEM Parts (C - E)
Description LSZH D-Sub Cable, DB9 Male, DB9 Male, 2.5ft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106223-CSMUZ9MM-2.5
Categories OEM Parts(C-E)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSMUZ9MM-2.5 CAD Model

Description

The CSMUZ9MM-2.5 is a coaxial cable assembly manufactured by L-com. This cable assembly is designed for various signal transmission applications, providing a reliable and efficient connection between devices. Its construction and materials are selected to ensure optimal performance and durability in demanding environments.

Applications:

  • RF and microwave test setups
  • Communication systems
  • Networking equipment
  • Antenna connections
  • Broadcast equipment

Features:

  • High-quality coaxial cable
  • SMA male to SMA male connectors
  • 2.5-foot length
  • 50 Ohm impedance
  • Durable construction

Benefits:

  • Reliable signal transmission: Ensures minimal signal loss and interference, providing a stable and efficient connection.
  • Versatile connectivity: SMA connectors offer compatibility with a wide range of devices and equipment.
  • Convenient length: 2.5-foot length provides flexibility in connecting devices without excessive cable slack.
  • Durable construction: Designed to withstand frequent use and environmental factors, ensuring long-lasting performance.
  • Consistent performance: Maintains a consistent 50 Ohm impedance, crucial for signal integrity in RF and microwave applications.

Additional Details:

The CSMUZ9MM-2.5 coaxial cable assembly features SMA (SubMiniature version A) male connectors on both ends, allowing for easy connection to devices with SMA female ports. The coaxial cable itself is designed to minimize signal attenuation and maintain a consistent impedance of 50 Ohms, which is essential for optimal performance in RF and microwave systems. The cable is typically constructed with a braided shield to provide excellent EMI (electromagnetic interference) protection, reducing the impact of external noise on the transmitted signal. This cable assembly is suitable for applications requiring reliable and high-quality signal transmission, such as connecting antennas to radios or linking test equipment in a laboratory setting.

The durability of the CSMUZ9MM-2.5 is enhanced by the robust construction of both the cable and the connectors. The SMA connectors are typically made of brass with gold plating, ensuring corrosion resistance and a secure connection. The cable jacket is designed to withstand abrasion and environmental factors, contributing to the overall longevity of the assembly. L-com is known for its high-quality connectivity solutions, and the CSMUZ9MM-2.5 is a testament to their commitment to performance and reliability.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess