EN
  • EN
  • DE

LR-T513S2-A

Part No LR-T513S2-A
Manufacturer Kyocera Kinseki Corpotation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828393-LR-T513S2-A
Ultra Librarian 3D Model Ultra Librarian LR-T513S2-A CAD Model

Description

The LR-T513S2-A is a crystal resonator manufactured by Kyocera Kinseki Corporation. Crystal resonators are essential components in electronic circuits, providing a stable and accurate frequency reference for timing and synchronization purposes. This particular model is designed for applications requiring precise frequency control and reliable performance.

Applications:

  • Microcontrollers: Used as the clock source for microcontrollers in embedded systems.
  • Real-time clocks (RTCs): Provides the stable time base for accurate timekeeping.
  • Communication devices: Employed in oscillators for various communication protocols, such as Bluetooth and Wi-Fi.
  • Frequency synthesizers: Serves as a reference frequency for generating other frequencies.
  • Instrumentation: Used in test and measurement equipment for accurate frequency measurements.

Features:

  • High frequency stability: Maintains a consistent frequency output over a range of operating conditions.
  • Low aging: Exhibits minimal frequency drift over time.
  • Compact size: Allows for integration into space-constrained designs.
  • Surface-mount package: Facilitates automated assembly and soldering.
  • Wide operating temperature range: Functions reliably in diverse environments.

Benefits:

  • Accurate timing: Ensures precise synchronization and timing in electronic circuits.
  • Reliable performance: Provides stable and consistent frequency output over time.
  • Simplified circuit design: Offers a convenient and accurate frequency reference solution.
  • Reduced component count: Integrates frequency generation functionality into a single component.
  • Improved system stability: Enhances the overall stability and reliability of electronic systems.

Additional Details:

The LR-T513S2-A typically operates at a specific frequency, which is determined by the crystal cut and manufacturing process. The resonator's parameters, such as frequency tolerance, series resistance, and load capacitance, are specified in the product datasheet. It is crucial to select a crystal resonator that meets the specific requirements of the application in terms of frequency, stability, and operating conditions. Kyocera Kinseki Corporation is known for its high-quality crystal resonators, which are widely used in various electronic devices.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Advantech Corp
SWITCH SL set USA
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0778 $60.3890
12+ $9.9099 $118.9188
19+ $9.6004 $182.4076
25+ $9.2908 $232.2700
33+ $8.9813 $296.3829
44+ $8.0515 $354.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,073 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess