EN
  • EN
  • DE

CX2520SB24576H0KESA2

Part No CX2520SB24576H0KESA2
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821225-CX2520SB24576H0KESA2
Ultra Librarian 3D Model Ultra Librarian CX2520SB24576H0KESA2 CAD Model

Description

The CX2520SB24576H0KESA2 is a crystal resonator manufactured by Kyocera Kinseki Corpotation. It's a surface-mount device (SMD) designed to provide a precise and stable frequency reference for various electronic circuits. Crystal resonators are widely used in microcontrollers, communication devices, and other applications requiring accurate timing.

Applications

  • Microcontrollers
  • Real-Time Clocks (RTC)
  • Communication Devices (e.g., Bluetooth, Wi-Fi)
  • Wireless Transceivers
  • Consumer Electronics
  • Industrial Automation

Features

  • 24.576 MHz Frequency: Provides a specific and stable frequency reference.
  • SMD Package: Enables automated assembly and compact PCB design.
  • High Frequency Stability: Ensures consistent frequency output over temperature variations.
  • Low Aging: Minimizes frequency drift over time, ensuring long-term accuracy.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Complies with environmental regulations, ensuring eco-friendly operation.

Benefits

  • Precise Timing: Provides an accurate and stable frequency reference for critical timing functions.
  • Improved System Performance: Ensures reliable operation of microcontrollers and other timing-sensitive circuits.
  • Simplified Assembly: SMD package allows for automated assembly, reducing manufacturing costs.
  • Compact Design: Small package size enables high-density PCB layouts.
  • Long-Term Stability: Low aging ensures consistent performance over an extended period.
  • Reliable Operation: Wide operating temperature range ensures reliable operation in diverse environments.

Additional Details

The CX2520SB24576H0KESA2 is housed in a ceramic package. The tolerance is often specified in parts per million (ppm) and influences the precision of the generated frequency. The load capacitance, specified in the datasheet, is an important parameter for matching the crystal to the circuit. It's critical to consult the manufacturer's datasheet for precise operating parameters, load capacitance requirements, and other relevant specifications.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess