EN
  • EN
  • DE

K2-1809SN-D4DW-06

Part No K2-1809SN-D4DW-06
Manufacturer Korea Hro parts Co., Ltd.
Catalog Tactile Switches
Description Tactile Switch SPST 250gf 2mm 3.5mm x 3mm Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD-4P,3.5x3mm
Voltage Rating 12V
Switching Life 100,000 cycles
Operating Temperature -25℃~+85℃
Width 3mm
Installation method Surface Mount,Vertical
PressForce 2.5N
Actuator Style Round Button
Length 3.5mm
Circuit SPST
Height 2mm
Contact Current 50mA
Ultra Librarian 3D Model Ultra Librarian K2-1809SN-D4DW-06 CAD Model

You May Also Be Interested in

Omron
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $1.2265
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1141
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $1.2651
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
Copal Electronics Inc.
SWITCH TACTILE SPST-NO 0.05A 48V
Lowest to $2.2942

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess