EN
  • EN
  • DE

BCMA2012-121N

Part No BCMA2012-121N
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 120Ω@100MHz  400mA  0.3Ω
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
Z@100MHz(Ω) 120Ω
Saturation Current 400mA
DC Resistance 0.3Ω
Application Radiated noise suppression for car multimedia interfaces (MOST, USB2.0, IDB-1394, etc.)
Soldering Reflow
Preheat condition 150 ~200℃/60~120 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Operating temperature range -40 to +125 C"
Quantity 2000pcs
Ultra Librarian 3D Model Ultra Librarian BCMA2012-121N CAD Model

You May Also Be Interested in

Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us
Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.1688
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess