EN
  • EN
  • DE
  • IT

SUT290

Part No SUT290
Manufacturer KODENSHI KOREA CORP.
Catalog Electronic Wholesale
Description Dual NPN-PNP complementary Bipolar transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KODENSHI KOREA CORP.
Win Source Part Number 1262613-SUT290
Manufacturer Homepage www.kodenshi.co.kr
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUT290 CAD Model

Description

The SUT290 is a silicon phototransistor manufactured by KODENSHI KOREA CORP. It's designed to detect infrared (IR) radiation and convert it into an electrical signal. This makes it suitable for various applications requiring IR detection.

Applications:

  • Remote control systems: Used as the IR receiver in remote controls for TVs, DVD players, and other electronic devices.
  • Light curtains: Employed in safety light curtains for industrial machinery to detect obstructions.
  • Optical sensors: Used in various optical sensing applications, such as object detection and proximity sensing.
  • Encoders: Employed in rotary and linear encoders to detect position and movement.
  • Automatic door openers: Detects movement to trigger the opening of automatic doors.

Features:

  • High sensitivity: Offers high sensitivity to infrared radiation.
  • Fast response time: Provides a fast response to changes in IR radiation.
  • Compact package: Available in a small package for space-constrained applications.
  • Narrow angle of half sensitivity: Offers a narrow viewing angle, reducing interference from ambient light.
  • Visible light cut filter: Incorporates a filter to block visible light, improving performance in environments with ambient light.

Benefits:

  • Reliable IR detection: Provides reliable and accurate detection of infrared radiation.
  • Improved performance in ambient light: Visible light cut filter minimizes interference from ambient light sources.
  • Space-saving design: Small package allows for use in compact devices.
  • Versatile application: Suitable for a wide range of IR detection applications.
  • Easy integration: Can be easily integrated into various electronic circuits.

Additional Details:

The SUT290 typically has a peak sensitivity wavelength around 940nm, which is a common wavelength for IR remote control applications. The collector-emitter voltage rating is typically around 30V. The operating temperature range is typically -25°C to +85°C. It is commonly packaged in a leaded plastic package. The half sensitivity angle is a key parameter that determines the field of view of the sensor.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess