EN
  • EN
  • DE
  • IT

STD13005

Part No STD13005
Manufacturer KODENSHI KOREA CORP.
Catalog Electronic Wholesale
Description SWITCHING REGULATOR APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KODENSHI KOREA CORP.
Win Source Part Number 1260771-STD13005
Manufacturer Homepage www.kodenshi.co.kr
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD13005 CAD Model

Description

The STD13005 is a high-voltage, high-speed NPN bipolar junction transistor (BJT) manufactured by KODENSHI KOREA CORP. It's designed for use in switching power supplies and other high-voltage switching applications.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Electronic Ballasts for Lighting
  • High-Voltage Inverters
  • Power Amplifiers
  • Uninterruptible Power Supplies (UPS)

Features:

  • High Voltage Capability: Can withstand high voltages without breakdown.
  • High Switching Speed: Allows for efficient operation at high frequencies.
  • Low Saturation Voltage: Minimizes power dissipation during conduction.
  • High Current Capability: Can handle significant current loads.
  • High Reliability: Ensures stable performance in demanding applications.

Benefits:

  • Efficient Power Conversion: Reduces energy waste and heat generation.
  • Optimized for High-Frequency Operation: Enables smaller and lighter power supply designs.
  • Reduced Power Loss: Minimizes energy waste during conduction.
  • High Power Output: Can deliver significant power to the load.
  • Reliable Operation: Ensures consistent performance in demanding conditions.

Additional Details:

The STD13005 is characterized by its high collector-emitter breakdown voltage (VCEO), typically in the range of 400V to 700V. The high switching speed is achieved through optimized device design and fabrication processes. The low saturation voltage (VCE(sat)) minimizes power dissipation when the transistor is in the on-state. It has a reasonably high collector current rating. The device is typically packaged in a TO-220 or similar package for efficient heat dissipation. The datasheet for the STD13005 provides detailed information on key parameters such as VCEO, VCE(sat), collector current (IC), switching times, and thermal resistance. These parameters are crucial for ensuring optimal performance and reliability in the intended application.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2220 $58.8300
635+ $0.1823 $115.7605
985+ $0.1765 $173.8525
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1481 $347.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess