EN
  • EN
  • DE

TSL1TTER020F

Part No TSL1TTER020F
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 757693-TSL1TTER020F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL1TTER020F CAD Model

Description

The TSL1TTER020F is a current sense resistor manufactured by KOA Speer. It is designed for accurate current detection in various electronic circuits. This resistor is characterized by its low resistance value, high power rating, and excellent temperature coefficient, making it suitable for demanding applications.

Applications

  • Power Supplies: Used for current monitoring and control in power supplies.
  • Motor Control: Employed in motor control circuits to measure motor current.
  • Battery Management Systems: Integrated into battery management systems to monitor charging and discharging currents.
  • Inverters: Utilized in inverters for current sensing and protection.
  • Automotive Electronics: Applied in automotive electronic systems for various current sensing applications.

Features

  • Low Resistance Value: Offers a very low resistance value (typically in the milliohm range) for minimal voltage drop and power loss.
  • High Power Rating: Designed to handle high power levels without significant changes in resistance.
  • Excellent Temperature Coefficient: Provides stable resistance over a wide temperature range.
  • Surface Mount Device (SMD): Packaged as an SMD component for easy integration into automated assembly processes.
  • High Precision: Offers high accuracy in current measurement.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Accurate Current Measurement: Enables precise monitoring of current flow in circuits.
  • Reduced Power Loss: Minimizes power dissipation due to its low resistance value.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Easy Integration: Simplifies circuit design and assembly with its SMD package.
  • Reliable Operation: Ensures reliable current sensing in demanding applications.

Additional Details

The TSL1TTER020F typically features a resistance value of 0.02 ohms (20 milliohms). It is available in various package sizes, such as 1206 or 2512, depending on the specific requirements. The resistor is manufactured using a metal foil or metal strip resistive element to achieve low resistance and high stability. It is crucial to consult the manufacturer's datasheet for precise specifications, including resistance tolerance, power rating, and temperature coefficient.

The TSL1TTER020F resistor is commonly used in applications where precise and reliable current measurement is essential, such as in power electronics, motor control, and battery management systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Lowest to $2.5606
Spansion
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess