EN
  • EN
  • DE

TSL1TTE15L0F

Part No TSL1TTE15L0F
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 759232-TSL1TTE15L0F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL1TTE15L0F CAD Model

Description

The TSL1TTE15L0F is a low-value current sensing resistor manufactured by KOA Speer. These resistors are designed for precision current detection in various electronic circuits, offering excellent stability and reliability.

Applications:

  • Power Supplies: Used for current sensing in power supply circuits to monitor and control output current.
  • Motor Control: Employed in motor control applications for precise current measurement in motor windings.
  • Battery Management Systems (BMS): Measures current flow in battery charging and discharging circuits.
  • Inverters: Monitors current levels in inverter circuits for protection and control.
  • Automotive Electronics: Integrated into automotive electronic systems for current sensing in various applications.

Features:

  • Low Resistance Value: Offers a very low resistance value (e.g., 0.015 Ohms) for minimal impact on circuit performance.
  • High Precision: Provides high precision and accuracy in current sensing.
  • Low Temperature Coefficient of Resistance (TCR): Exhibits a low TCR, ensuring stable resistance over a wide temperature range.
  • Surface Mount Design: Designed for surface mount assembly, facilitating efficient board layout.
  • High Power Rating: Supports a high power rating for demanding applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits:

  • Accurate Current Sensing: Provides precise and reliable current measurement.
  • Minimal Circuit Impact: Low resistance value minimizes voltage drop and power dissipation.
  • Stable Performance: Low TCR ensures stable resistance over temperature variations.
  • Efficient Assembly: Surface mount design simplifies the assembly process.
  • Robust Construction: High power rating enables use in demanding applications.

Additional Details:

The TSL1TTE15L0F resistor utilizes a metal foil resistive element to achieve low resistance and high precision. Detailed specifications including resistance tolerance, power rating, and TCR values can be found in the KOA Speer datasheet. These resistors are commonly used in circuits requiring accurate current monitoring for protection and control purposes. The TSL1TTE15L0F is designed to withstand high surge currents, making it suitable for applications with transient voltage events.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Toshiba Semiconductor and Storage
Lowest to $69.2099
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess