EN
  • EN
  • DE
  • IT

MAX1508ZETA+T

Part No MAX1508ZETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN (3x3)
Win Source Part Number 1066255-MAX1508ZETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1508ZETA+T CAD Model

Description

The MAX1508ZETA+T from Maxim Integrated is a high-performance, low-power, linear battery charger designed for single-cell lithium-ion (Li+) batteries. Its compact package and comprehensive set of features make it an ideal choice for portable applications where space is at a premium and efficiency is crucial.

This efficient charger operates over a wide input voltage range of 4.1V to 6.3V, making it versatile for various applications. The MAX1508ZETA+T is capable of delivering up to 1A charge current, which can be adjusted via an external resistor, allowing users to tailor the charging rate to the needs of their specific battery. The device also integrates a thermal regulation feature that protects the IC during high-power or high-ambient temperature operation by automatically reducing charge current.

Safety is a top priority for battery charging, and the MAX1508ZETA+T incorporates multiple protection features. It offers preconditioning of deeply discharged batteries, a top-off charge cycle for full battery capacity, and a 4.2V precision-regulated output to avoid overcharging. Additionally, the charger has a charge timeout feature to prevent prolonged charging periods, and automatic shutdown when the charging cycle is complete.

The MAX1508ZETA+T also features a charge status output that can be used to drive an external LED, providing a visual indication of the charging process. The status output can indicate whether the battery is precharging, fast charging, top-off charging, or if the charge is complete. This allows for easy monitoring of the battery's state without the need for additional components.

Available in a small, lead-free, 8-pin TDFN package, the MAX1508ZETA+T is not only space-efficient but also environmentally friendly. Its compact size and the convenience of a tape and reel packaging format (denoted by the "+T" suffix) facilitate automated manufacturing processes, making it a practical choice for high-volume production.

Maxim Integrated's MAX1508ZETA+T is a reliable and versatile charging solution that offers ease of integration, making it a go-to component for designers of handheld devices, wearable technology, and other portable electronics that require efficient battery management.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess