EN
  • EN
  • DE

74AUP2G125GN,115

Part No 74AUP2G125GN,115
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 8XSON / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74AUP
Package Bulk
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-XSON (1.2x1)
Base Product Number 74AUP2G125
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74AUP2G125GN,115,NEXNEX74AUP2G125GN,115
Standard Package 1
Win Source Part Number 1135890-74AUP2G125GN,115
Ultra Librarian 3D Model Ultra Librarian 74AUP2G125GN,115 CAD Model

Description

The 74AUP2G125GN,115 is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. It is part of NXP's advanced ultra-low power (AUP) family, which is optimized for low-voltage operation and is ideal for battery-powered and portable devices.

Key Features

  • Low-Voltage Operation: The device operates at a very low voltage range of 0.8V to 3.6V, making it suitable for various applications that require efficient power usage.
  • High-Speed Interface: With a maximum propagation delay of only 3.5ns and transition times of 3.5ns at a 1.8V supply, this buffer/line driver ensures high-speed data transmission.
  • Low Power Consumption: The device is designed for ultra-low power consumption with a typical I_cc of 0.9µA, which is ideal for extending battery life in portable applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus or multiple outputs without interference, providing greater flexibility in complex circuits.
  • ESD Protection: High electrostatic discharge (ESD) protection levels are provided, with HBM ESD protection exceeding 500V, ensuring robustness and reliability of the device in challenging environments.
  • Compact Design: Housed in a compact, leadless XSON8 package with a body size of 1.35 x 1 mm, the 74AUP2G125GN,115 is designed for space-constrained applications.

Applications

The 74AUP2G125GN,115 is versatile and can be used in a variety of applications, including:

  • Smartphones, tablets, and other portable devices
  • Mobile communication systems
  • Data storage and memory interfaces
  • Microprocessor or microcontroller interface
  • Level shifting applications due to its wide voltage range

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is evident in the 74AUP2G125GN,115, as it complies with the following standards:

  • RoHS compliant
  • Pb-Free (Lead-Free) package
  • Green product, supporting NXP's green initiatives

With its combination of low-power operation, high-speed performance, and compact design, the 74AUP2G125GN,115 from NXP Semiconductors is an excellent choice for designers looking to optimize their high-speed digital interfacing applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0802 $50.1250
1,520+ $0.0659 $100.1680
2,355+ $0.0638 $150.2490
3,245+ $0.0617 $200.2165
4,190+ $0.0597 $250.1430
5,610+ $0.0535 $300.1350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 427 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess