EN
  • EN
  • DE

TF16SN3.15TTD

Part No TF16SN3.15TTD
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+/
Reference case 5k pcs/Per Reel
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 750031-TF16SN3.15TTD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF16SN3.15TTD CAD Model

Description

The TF16SN3.15TTD is a precision thin film chip resistor manufactured by KOA Speer. It's designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). These resistors are commonly used in precision circuits, instrumentation, and medical devices.

Applications

  • Precision Circuits: Used in circuits requiring accurate and stable resistance values.
  • Instrumentation: Employed in measuring instruments where precision and reliability are critical.
  • Medical Devices: Integrated into medical equipment where accurate and stable performance is essential.
  • Automotive Electronics: Used in automotive control systems where high reliability is required.
  • Industrial Control Systems: Found in industrial automation equipment for precise control.

Features

  • Thin Film Construction: Provides excellent stability and reliability.
  • Tight Tolerance: Ensures accurate resistance values.
  • Low TCR (Temperature Coefficient of Resistance): Minimizes resistance changes with temperature variations.
  • Surface Mount Design: Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • High Accuracy: Tight tolerance ensures precise resistance values, improving circuit performance.
  • Excellent Stability: Thin film construction provides long-term stability and reliability.
  • Minimal Temperature Drift: Low TCR minimizes resistance changes with temperature variations.
  • Compact Design: Surface mount package allows for smaller and denser circuit designs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Technical Specifications

The TF16SN3.15TTD's specifications include resistance value, tolerance, TCR, power rating, and voltage rating. The resistance value for this part is 3.15 Ohms. Consult the KOA Speer datasheet for the complete and specific specifications. These resistors are generally available in standard surface-mount package sizes.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess