EN
  • EN
  • DE

SPR1CT52A472J

Part No SPR1CT52A472J
Manufacturer KOA Speer
Catalog Through Hole Resistors
Description RESISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 4.7 kOhms
Tolerance ±5%
Power (Watts) 1W
Composition Carbon Film
Features Flame Proof, Safety
Temperature Coefficient ±350ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.138" Dia x 0.354" L (3.50mm x 9.00mm)
Number of Terminations 2
Package Cut Tape (CT)
Supply and Demand Status Limited
Win Source Part Number 1588662-SPR1CT52A472J
Ultra Librarian 3D Model Ultra Librarian SPR1CT52A472J CAD Model

Description

N

You May Also Be Interested in

Vishay
RES 5.6K OHM 1W 5% AXIAL / 5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.0378
Vishay
RES 942 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
RES 220 OHM 0.4W 5% AXIAL / 220 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Lowest to $0.0330
Ohmite
RES 24 OHM 5W 5% RADIAL
Lowest to $3.3476
Yageo
RES 330 OHM 5% 1/6W AXIAL / 330 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Vishay
RES 172 OHM 1/10W .5% AXIAL / 172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess