EN
  • EN
  • DE

SL2TTED180J

Part No SL2TTED180J
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837895-SL2TTED180J
Ultra Librarian 3D Model Ultra Librarian SL2TTED180J CAD Model

Description

The KOA Speer 837895-SL2TTED180J is an electronic component that is designed to provide high performance and reliability.

  • Manufacturer: KOA Speer
  • Category: uncategorized
  • Supply and Demand Status: balanced
  • Designed to: meet the highest industry standards and is ideal for use in a wide range of electronic applications

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess