EN
  • EN
  • DE

EX2-2U1S

Part No EX2-2U1S
Manufacturer Kemet
Catalog Automotive Relays
Description AUTO RELAY 2 FORM C 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr KEMET
Series EX2
Package Tube
Product Status Active
Coil Type Non Latching
Coil Current 75 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C) x 2
Contact Rating (Current) 30 A
Switching Voltage 16VDC - Max
Must Operate Voltage 6.5 VDC
Must Release Voltage 0.9 VDC
Operate Time 2.5 ms
Release Time 3 ms
Features Sealed - Fully
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 125°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 900mW
Coil Resistance 160 Ohms
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 738194-EX2-2U1S
Ultra Librarian 3D Model Ultra Librarian EX2-2U1S CAD Model

Description

Kemet EX2-2U1S is an automotive relay intended for switching functions in vehicle-related electronic systems where dependable control and compact electromechanical isolation are important. Automotive relays like this are commonly considered for body electronics, power distribution, lighting control, HVAC modules, and other automotive or industrial control circuits that require robust signal or load switching. For engineers and sourcing teams, the value of this part is typically tied to manufacturer reputation, application fit, and qualification confidence within automotive environments. However, exact electrical, mechanical, and environmental specifications should be confirmed directly from the latest Kemet datasheet before design-in. The current lifecycle status for EX2-2U1S is information not available, so procurement teams should verify manufacturer status before committing to long-term production. RoHS compliance information is also not available in the provided data; engineers should request official compliance documentation and confirm any regional regulatory requirements with Kemet or an authorized distributor.

You May Also Be Interested in

TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V /
Lowest to $5.7759
Picker Components
30A SPDT SEALED MINI AUTO PCB /
Need more? Email Us
Panasonic
RELAY AUTO SPST-NO 60A 12V /
Lowest to $164.4085
TE Connectivity
RELAY AUTO SPST-NO 260A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V /
Lowest to $8.0294
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 24V
Lowest to $5.8208
TE Connectivity
General Purpose Relays V23086C10
Lowest to $2.8324
Panasonic
RELAY AUTOMOTIVE SPDTX2 20A 12V /
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 SEP
Lowest to $8.7313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8291 $53.6074
32+ $3.1418 $100.5376
50+ $3.0436 $152.1800
68+ $2.9455 $200.2940
88+ $2.8473 $250.5624
118+ $2.5527 $301.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess