EN
  • EN
  • DE

SL1TTEF10

Part No SL1TTEF10
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837893-SL1TTEF10
Ultra Librarian 3D Model Ultra Librarian SL1TTEF10 CAD Model

Description

The SL1TTEF10 is a chip resistor manufactured by KOA Speer Electronics. It is part of their general-purpose thick film chip resistor series, known for providing reliable and stable performance across a broad range of electronic applications. The 'SL' series is designed for Surface Mount Technology (SMT) to ensure efficient and automated assembly onto printed circuit boards (PCBs).

Applications

  • Consumer Electronics: Commonly found in televisions, audio equipment, and various household appliances.
  • Industrial Equipment: Utilized in industrial control systems, power supplies, and instrumentation devices.
  • Automotive Electronics: Integrated within automotive control modules and sensor circuits.
  • Telecommunications: Used in networking hardware, modems, and other communication devices.
  • Computing Devices: Incorporated into PCs, laptops, and related peripherals.

Features

  • Surface Mount Technology (SMT): Streamlines the assembly process through automated placement on PCBs.
  • Thick Film Construction: Ensures stable and dependable performance under various operating conditions.
  • Compact Size: Its small form factor enables high-density designs and efficient use of board space.
  • High Reliability: Robust construction guarantees long-term stability and minimal failure rates.
  • Wide Resistance Range: Available in numerous resistance values to accommodate a wide array of design requirements.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits

  • Efficient Assembly: SMT design minimizes assembly time and associated costs, enhancing production efficiency.
  • Stable Performance: Thick film technology ensures consistent and reliable resistance values over time.
  • Space Saving: The compact size of the resistor allows for more components to be placed on the board, increasing density.
  • Long-Term Reliability: Durable construction reduces the likelihood of failures, improving product longevity.
  • Environmental Compliance: Adherence to RoHS standards demonstrates a commitment to environmental responsibility.

Additional Details

The SL1TTEF10 chip resistor has a resistance value of 10 Ohms and typically features a tolerance of ±1%. The power rating is generally around 0.063W (1/16W), making it suitable for low-power applications. It comes in a 0402 package size (1.0mm x 0.5mm), which allows for compact placement on PCBs. The Temperature Coefficient of Resistance (TCR) is typically ±100 ppm/°C, indicating good stability across a range of temperatures.

This resistor is designed to operate effectively within a temperature range of -55°C to +155°C, making it suitable for use in demanding environments. Common applications for the SL1TTEF10 include voltage dividers, current limiting circuits, and as pull-up or pull-down resistors in digital circuits. Detailed specifications, including precise resistance values, tolerances, power ratings, and temperature coefficients, are available in the product datasheet provided by KOA Speer Electronics.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess