EN
  • EN
  • DE

MCP4242-103E/UN

Part No MCP4242-103E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC RHEOSTAT 10K 2CH 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 10k
Supply Voltage - Operating 1.8 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 1075096-MCP4242-103E/UN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4242-103E/UN CAD Model

Description

The MCP4242-103E/UN from Microchip Technology is a dual-channel digital potentiometer that offers a compact and precise method for controlling resistance digitally. This device is part of Microchip's MCP4242 series and is designed to function as an electronic replacement for analog potentiometers.

Key Features

  • Resistance Values: The MCP4242-103E/UN features two 10kΩ potentiometers, providing a versatile range for various applications.
  • Interface: It operates with an I2C-compatible interface, allowing for easy communication with microcontrollers and other digital systems.
  • Resolution: The device offers 7-bits (128 wiper steps) of resolution, which enables fine adjustment of the resistance levels.
  • Non-volatile Memory: Equipped with non-volatile memory (EEPROM), it can retain the wiper position after power-down, ensuring consistent performance across power cycles.
  • Supply Voltage: It operates at a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: The MCP4242-103E/UN is designed to operate over an industrial temperature range of -40°C to +125°C.
  • Package: The device comes in a compact 10-MSOP (Micro Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The MCP4242-103E/UN is a versatile component that can be used in a wide range of applications. These include:

  • Automated adjustments in consumer electronics
  • Calibration and tuning in communication devices
  • Contrast, brightness, and volume control in audio and visual equipment
  • Industrial control systems requiring precise resistance adjustments

Microchip Technology's commitment to quality and reliability makes the MCP4242-103E/UN an excellent choice for designers looking to add digital potentiometer functionality to their next project.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7629 $58.0209
51+ $2.2670 $115.6170
79+ $2.1963 $173.5077
109+ $2.1254 $231.6686
141+ $2.0545 $289.6845
189+ $1.8420 $348.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,749 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess