The Samsung K5E121GLCA-B060 is a type of SDRAM memory component designed for data storage and retrieval in various electronic devices. Its specific characteristics and performance metrics are determined by its design and intended application within a system.
Applications:
- Mobile devices (smartphones, tablets)
- Embedded systems
- Networking devices
- Consumer electronics
- Any application requiring volatile memory for data storage and quick access.
Features:
- Memory Capacity: Offers a specific storage capacity (e.g., 128MB) for holding data.
- SDRAM Interface: Utilizes a standard SDRAM interface for communication with the host processor.
- Operating Voltage: Operates at a specific voltage level (e.g., 1.8V) for power efficiency.
- Data Transfer Rate: Supports a specific data transfer rate for fast data access.
- Package Type: Comes in a specific package type (e.g., FBGA) for surface mounting on PCBs.
Benefits:
- High-Speed Data Access: Enables fast data read and write operations for improved system performance.
- Low Power Consumption: Contributes to energy efficiency in battery-powered devices.
- Compact Size: Allows for integration into small form-factor devices.
- Reliable Operation: Designed for stable and reliable performance in demanding environments.
- Cost-Effective: Provides a balance of performance and cost for a variety of applications.
Additional Details:
The K5E121GLCA-B060 conforms to industry standards for SDRAM memory. Datasheets provide detailed electrical characteristics, timing diagrams, and package dimensions. This device requires proper handling to avoid electrostatic discharge damage. Signal integrity is crucial for optimal performance, requiring proper PCB layout and impedance matching. Careful consideration of thermal management may be necessary in high-performance applications to ensure reliable operation within specified temperature ranges.