EN
  • EN
  • DE

SL1TTE15LJ

Part No SL1TTE15LJ
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Surface Mount Molded Current Sense Resistor, 2512, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 15 mΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 200 V
Weight 40.511469 mg
Width 3.1 mm
Win Source Part Number 1093465-SL1TTE15LJ
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE15LJ CAD Model

Description

The KOA Speer SL1TTE15LJ chip resistor is a surface mount device with a voltage rating of 200 V and a power rating of 1 W.

  • Tolerance: 5%
  • Temperature Coefficient: 100 ppm/°C
  • Length: 6.3 mm
  • Width: 3.1 mm
  • Height: 1.9 mm
  • Resistance: 15 mΩ
  • Case/Package: 6332/2512
  • Maximum Operating Temperature: 180 °C
  • Minimum Operating Temperature: -55 °C
  • RoHS Compliant: Yes
  • Applications: can be used in various electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Lowest to $0.0428
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Shikues
Lowest to $0.0318

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess