EN
  • EN
  • DE
  • IT

RN73F2ATD8201C25

Part No RN73F2ATD8201C25
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 756134-RN73F2ATD8201C25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN73F2ATD8201C25 CAD Model

Description

The RN73F2ATD8201C25 is a precision thin film chip resistor manufactured by KOA Speer Electronics. This resistor is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). It is commonly used in precision circuits, instrumentation, and automotive electronics.

Applications:

  • Precision Instrumentation: Used in measurement equipment where accuracy and stability are critical.
  • Automotive Electronics: Implemented in engine control units (ECUs) and sensor circuits.
  • Medical Devices: Used in monitoring and diagnostic equipment where reliability is essential.
  • Audio Equipment: Found in high-end audio amplifiers and signal processing circuits.
  • Industrial Control Systems: Utilized in control loops and feedback circuits.

Features:

  • Thin Film Construction: Provides excellent stability and low noise.
  • Tight Tolerance: Offers precise resistance values with minimal deviation.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable performance over a wide temperature range.
  • High Reliability: Designed for long-term performance in demanding environments.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Accurate Circuit Performance: Tight tolerance and low TCR ensure precise circuit behavior.
  • Stable Operation: Thin film construction provides consistent performance over time and temperature.
  • Reliable Performance: Designed for long-term reliability in harsh environments.
  • Versatile Application: Suitable for a wide range of precision electronic circuits.
  • Reduced Design Complexity: Stable performance simplifies circuit design and calibration.

The RN73F2ATD8201C25 resistor has a resistance value of 8.2 kΩ with a tolerance of ±0.25% and a TCR of ±25 ppm/°C. It is typically available in a 1206 chip size. The power rating is generally 0.125W. The 'RN73' series from KOA Speer offers enhanced moisture resistance and high pulse load capability. Specific details regarding voltage rating, operating temperature range, and soldering recommendations can be found in the product datasheet. The high stability and precision of this resistor make it a preferred choice for critical applications where accuracy is paramount.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess