EN
  • EN
  • DE

RN412ESTTE1803F50

Part No RN412ESTTE1803F50
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Description MM0204 180K 1% 0, 25W TK50
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112358-RN412ESTTE1803F50
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN412ESTTE1803F50 CAD Model

Description

The RN412ESTTE1803F50 is a precision thin film chip resistor manufactured by KOA Speer. These resistors are known for their high stability, tight tolerance, and excellent reliability, making them suitable for a wide range of applications where precise resistance is critical.

Applications

  • Precision voltage dividers: Used in circuits requiring accurate voltage division.
  • Feedback resistors in amplifiers: Ensures stable and predictable amplifier performance.
  • Current sensing: Enables precise current measurement in power supplies and motor control circuits.
  • Medical equipment: Employed in devices requiring high accuracy and reliability, such as patient monitoring systems.
  • Test and measurement instruments: Used in multimeters, oscilloscopes, and other instruments where precision is paramount.
  • Automotive electronics: Utilized in automotive control systems for accurate sensor readings and control signals.

Features

  • Thin Film Construction: Provides excellent stability and low noise.
  • Tight Tolerance: Offers precise resistance values, typically available in ±0.1% and ±0.01%.
  • Low Temperature Coefficient of Resistance (TCR): Ensures minimal resistance change over a wide temperature range, enhancing stability.
  • High Stability: Maintains resistance value under various environmental conditions and electrical stresses.
  • Compact Size: Allows for high-density circuit design.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Improved Circuit Accuracy: Tight tolerance ensures precise and predictable circuit behavior.
  • Enhanced Stability: Low TCR and high stability minimize resistance drift, improving long-term performance.
  • Reduced Noise: Thin film construction reduces noise, making it suitable for sensitive analog circuits.
  • Increased Reliability: Robust construction ensures reliable performance in demanding applications.
  • Space Saving: Compact size allows for efficient board layout.

Additional Details

The RN412ESTTE1803F50 typically comes in a small surface-mount package (e.g., 0603, 0805, or 1206). The resistance value is 180 kOhms. It is designed to operate within a specified power rating, and exceeding this rating can lead to resistor failure. The resistor is made of a thin film resistive element deposited on a ceramic substrate. The terminals are typically made of a solderable material, such as tin or a tin alloy, to ensure good solderability. The operating temperature range is usually wide, allowing it to be used in harsh environments. This part number is part of a larger RN series, and other resistance values and tolerances are available within the same series.

You May Also Be Interested in

QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
ICT
Need more? Email Us
Mitsubishi
Need more? Email Us
Pericom
Lowest to $0.8847
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
PLX
Need more? Email Us
NANYA
Need more? Email Us
Amd
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess