EN
  • EN
  • DE

MOC3052

Part No MOC3052
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Standard Package 65
Category Isolators
Family Optoisolators - Triac SCR Output
Packaging Tube
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 6-DIP (0.300" 7.62mm)
Manufacturer Device Package 6-DIP
Approvals CSA FIMKO UL
Catalog MOC3052 Series
Win Source Part Number 044937-MOC3052
Family Name MOC3052
Introduction Date January 00, 1900
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC3052 CAD Model

Description

The Lite-On Inc. Optoisolator is a high popularity product that comes with a Win Source Part Number of 044937-MOC3052. and is currently in balance in terms of supply and demand.

  • Category: Isolator
  • Family: Optoisolators - Triac SCR Output
  • Package: 6-DIP (0.300" 7.62mm)
  • Manufacturer Device Package: 6-DIP
  • Approval: CSA FIMKO UL
  • Operating Temperature: -40°C to 100°C
  • Voltage - Off State: 600V
  • Voltage - Isolation: 5000Vrms
  • Current - DC Forward (If) (Max): 50mA
  • Voltage - Forward (Vf) (Typ): 1.2V
  • Number of Channels: 1
  • Current - Hold (Ih): 400µA (Typ)
  • Static dV/dt (Min): 1kV/µs
  • Current - LED Trigger (Ift) (Max): 10mA
  • Alternative Parts (Cross-Reference): BRT12M and BRT12-M
  • Introduction Date: January 00, 1900
  • ECCN: EAR99
  • Estimated EOL Date: 2023

You May Also Be Interested in

Vishay
Optocoupler, Phototriac Output, High dV/dt, Very Low Input Current
Need more? Email Us
Vishay
1A, 600V, PHOTOTRIAC, SMD
Lowest to $1.8103
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
Optocoupler, Phototriac Output, High dV/dt, Low Input Current
Lowest to $2.1580
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1553
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Lowest to $0.5701
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.8660
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $1.9128

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1800 $50.4000
680+ $0.1477 $100.4360
1,050+ $0.1431 $150.2550
1,445+ $0.1385 $200.1325
1,870+ $0.1338 $250.2060
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124,800 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess