EN
  • EN
  • DE

RIAQ16TTEB3573FEC

Part No RIAQ16TTEB3573FEC
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Description isolated and custom resistor networks, RIA-Q16, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.8 mm
Resistance 357 kΩ
Temperature Coefficient 25 ppm/°C
Tolerance 1 %
Win Source Part Number 973375-RIAQ16TTEB3573FEC
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RIAQ16TTEB3573FEC CAD Model

Description

The RIAQ16TTEB3573FEC is a thick film chip resistor manufactured by KOA Speer Electronics. This resistor is designed for surface mount applications and offers excellent stability and reliability. It is commonly used in various electronic circuits to provide a specific resistance value, controlling current flow and voltage levels. The resistor is available in a standard size package, making it suitable for automated assembly processes.

Applications:

  • Power Supplies: Used in power supply circuits to provide current limiting and voltage division.
  • Consumer Electronics: Employed in consumer electronic devices such as TVs, audio equipment, and gaming consoles.
  • Automotive Electronics: Integrated into automotive electronic systems for various control and sensing applications.
  • Industrial Equipment: Used in industrial control systems and automation equipment.
  • Telecommunications: Applied in telecommunications equipment for signal conditioning and impedance matching.

Features:

  • Thick Film Construction: Utilizes thick film technology for high stability and reliability.
  • Surface Mount Technology: Designed for surface mount assembly, simplifying manufacturing and reducing board space.
  • Standard Package Size: Available in a standard package size for automated assembly.
  • Wide Resistance Range: Offers a wide range of resistance values to meet various circuit requirements.
  • High Power Rating: Features a high power rating for handling significant current.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient of resistance, ensuring stable performance over temperature variations.

Benefits:

  • Reliable Performance: Provides stable and reliable resistance values in various electronic circuits.
  • Simplified Manufacturing: Surface mount design simplifies manufacturing and reduces board space requirements.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Stable Operation: Designed for stable operation in various environments.
  • Accurate Resistance: Offers precise resistance values for accurate circuit performance.

Additional Details:

The RIAQ16TTEB3573FEC is typically available with a resistance tolerance of +/- 1% or +/- 5%. The specific resistance value for RIAQ16TTEB3573FEC is 357kΩ. It is designed to withstand a certain power rating, and the exact specifications can be found in the datasheet. Detailed specifications, including resistance value, tolerance, temperature coefficient, and power rating, can be found in the product datasheet provided by KOA Speer Electronics.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess