EN
  • EN
  • DE

RD412ATTE683J

Part No RD412ATTE683J
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 292151-RD412ATTE683J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD412ATTE683J CAD Model

Description

The RD412ATTE683J is a thick film chip resistor from KOA Speer. These resistors are designed for surface mount applications and provide a cost-effective and reliable solution for general-purpose resistance requirements in electronic circuits.

Applications

  • Current Limiting: Protecting components from excessive current flow.
  • Voltage Division: Creating specific voltage levels within a circuit.
  • Pull-up/Pull-down Resistors: Defining logic states in digital circuits.
  • Feedback Resistors: Controlling the gain and stability of amplifier circuits.
  • Load Resistors: Providing a known load for testing and measurement purposes.

Features

  • Resistance Value: 68 kΩ (683J indicates 68 x 10^3 ohms with a tolerance code of J).
  • Tolerance: ±5% (indicated by the 'J' in the part number).
  • Power Rating: Typically 0.1W or 0.063W; refer to the datasheet for precise specifications.
  • Temperature Coefficient of Resistance (TCR): Typically ±200 ppm/°C or better.
  • Surface Mount Package: Designed for automated assembly and compact designs.

Benefits

  • Accurate Resistance: Provides a stable and reliable resistance value for consistent circuit performance.
  • Compact Size: Enables high-density circuit designs and miniaturization.
  • Automated Assembly: Compatible with SMT assembly processes for efficient manufacturing.
  • Wide Temperature Range: Operates reliably in various environmental conditions.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The RD412ATTE683J resistor is usually available in a 0805 or 0603 package size, however, you should always confirm with the official datasheet. It is crucial to consult the KOA Speer datasheet for detailed specifications, including power rating, maximum voltage, and operating temperature range. These resistors are commonly found in a wide array of electronic devices, from consumer electronics to industrial control systems. When soldering, it is essential to follow recommended procedures to prevent damage to the resistor and ensure a reliable connection. Proper storage is also important to maintain the resistor's integrity and prevent degradation. Always refer to the KOA Speer datasheet for the most accurate and current information.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess