Overview of TPSM84A21MOJT from Texas Instruments
The TPSM84A21MOJT is a cutting-edge power solution from Texas Instruments, designed to cater to the demanding needs of modern electronic applications. This product is a member of the TPSM84A21 series, which are known for their high efficiency and reliability. The TPSM84A21MOJT stands out with its compact Power Module that integrates a synchronous step-down converter with inductor to simplify design, reduce external components and save precious board space.
Key Features
- Input Voltage Range: The device supports a wide input voltage range from 4.5V to 17V, making it versatile for various applications.
- Output Voltage: It delivers an adjustable output voltage that ranges from 0.5V to 5.5V, catering to the needs of low-voltage circuits.
- High Efficiency: With its integrated power solution, the TPSM84A21MOJT achieves high efficiency, which is crucial for maintaining thermal performance and prolonging the life of the product.
- Compact Size: The module comes in a small 9mm x 15mm x 4mm QFN package, which is ideal for space-constrained applications.
- Output Current: It can provide up to 10A of continuous output current, ensuring sufficient power for demanding loads.
- Thermal Performance: The device is designed with excellent thermal performance in mind, making it suitable for high-temperature environments.
- Integrated Inductor: The inclusion of an integrated inductor simplifies the design process and reduces the need for external components.
Applications
Due to its flexibility and high performance, the TPSM84A21MOJT is ideal for a wide range of applications. These include but are not limited to:
- Telecommunications equipment
- Networking equipment such as routers and switches
- Enterprise servers and storage systems
- Industrial applications
- Point-of-load conversions
Conclusion
The TPSM84A21MOJT from Texas Instruments is a robust power solution that offers designers a high level of efficiency, performance, and convenience. With its integrated inductor, wide input voltage range, and compact size, this power module is an excellent choice for powering the next generation of electronic devices.