EN
  • EN
  • DE

RD412ATTE622J

Part No RD412ATTE622J
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 292150-RD412ATTE622J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD412ATTE622J CAD Model

Description

The RD412ATTE622J is a thick film chip resistor manufactured by KOA Speer. Chip resistors are fundamental passive components used in electronic circuits to provide a specific amount of electrical resistance. The RD412ATTE622J is designed for surface mount technology (SMT) applications, offering compact size and reliable performance.

Applications

  • Current Limiting: Restricting the flow of current in a circuit to protect sensitive components.
  • Voltage Division: Creating a voltage divider network to obtain a specific voltage level.
  • Pull-up/Pull-down Resistors: Establishing a defined logic state in digital circuits.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • Termination Resistors: Matching impedance to prevent signal reflections in high-speed circuits.

Features

  • Resistance Value: 6.2 kΩ (622J indicates 62 x 10^2 ohms with a tolerance code of J).
  • Tolerance: ±5% (indicated by the 'J' in the part number).
  • Power Rating: Typically 0.1W or 0.063W depending on the exact specification; consult the datasheet for the specific power rating.
  • Temperature Coefficient of Resistance (TCR): Generally ±200 ppm/°C or better.
  • Surface Mount Package: Designed for automated assembly using SMT equipment.

Benefits

  • Accurate Resistance Value: Provides a precise and stable resistance for reliable circuit operation.
  • Compact Size: Allows for high-density circuit designs.
  • Easy Assembly: Compatible with automated SMT assembly processes, reducing manufacturing costs.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • High Reliability: Offers long-term stability and performance.

Additional Details

The RD412ATTE622J typically comes in a 0805 or 0603 package size (depending on the datasheet specifications; search by the full part number to confirm). It's crucial to review the datasheet to confirm specifications such as the exact power rating, maximum voltage, and operating temperature range. These resistors are commonly used in a wide variety of electronic devices, including consumer electronics, industrial equipment, and automotive applications. Pay careful attention to the soldering process to ensure proper adhesion and prevent damage to the resistor. Always refer to the KOA Speer datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess