EN
  • EN
  • DE

RCB4C681J5

Part No RCB4C681J5
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 291276-RCB4C681J5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCB4C681J5 CAD Model

Description

The RCB4C681J5 is a thick film chip resistor manufactured by KOA Speer. These resistors are known for their reliability, stability, and compact size, making them suitable for a wide range of general-purpose electronic applications.

Applications

  • Consumer Electronics: Used in devices like smartphones, tablets, and televisions for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Employed in control systems, power supplies, and measurement instruments.
  • Automotive Electronics: Utilized in automotive control units (ECUs), sensor circuits, and lighting systems.
  • Medical Devices: Found in various medical instruments for signal conditioning and circuit protection.
  • Power Supplies: Used for current sensing, voltage regulation, and bleeder resistor applications.

Features

  • Thick Film Construction: Provides excellent stability and reliability.
  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs).
  • High Resistance Value: 680 Ω resistance value is suitable for many general-purpose applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • Wide Operating Temperature Range: Enables use in diverse environmental conditions.

Benefits

  • High Reliability: Ensures stable performance and long operational life.
  • Compact Design: Saves valuable board space.
  • Precise Resistance Value: Provides accurate and consistent circuit performance.
  • Environmental Compliance: Aligns with global environmental regulations.
  • Versatile Application: Suitable for a wide variety of electronic devices and systems.

Additional Details

The RCB4C681J5 is a surface mount resistor, designed for automated placement and soldering. Its resistance value is 680 Ω (ohms), and it has a power rating that allows it to dissipate a certain amount of power without overheating. The resistor also has a tolerance rating, indicating the allowable deviation from its nominal resistance value. The temperature coefficient of resistance (TCR) specifies how much the resistance changes with temperature variations. The specific dimensions of the package are crucial for PCB layout and component placement.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess