EN
  • EN
  • DE

HFW1201G02P

Part No HFW1201G02P
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description HFW1201G02P = M39016/6-216P / General Purpose Relay DPDT (2 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr TE Connectivity Aerospace, Defense and Marine
Series HFW, CII
Package Bulk
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 6.4 VDC
Must Release Voltage 0.7 VDC
Operate Time 4 ms
Release Time 4 ms
Temperature Range - Operating -65°C ~ 125°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 160 Ohms
Base Product Number HFW120
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1314996-HFW1201G02P
Ultra Librarian 3D Model Ultra Librarian HFW1201G02P CAD Model

Description

The HFW1201G02P is a DPDT (2 Form C) general purpose relay from TE Connectivity Aerospace, Defense and Marine.

  • Coil Voltage: 12VDC
  • Coil Resistance: 160 Ohms
  • Contact Rating (Current): 2 A
  • Operate/Release Time: 4ms
  • Sealed: Hermetically Sealed
  • Operating Temperature: -65°C to 125°C
  • RoHS: Non-Compliant
  • ECCN: EAR99
  • Mounting: Through-Hole
  • Must Operate Voltage: 6.4VDC
  • Must Release Voltage: 0.7VDC

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess