EN
  • EN
  • DE

RBA016T103JH

Part No RBA016T103JH
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 290551-RBA016T103JH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RBA016T103JH CAD Model

Description

The RBA016T103JH is a thick film chip resistor manufactured by KOA Speer. It's designed for general purpose applications, providing reliable resistance in a compact surface mount package. Thick film resistors offer good stability and performance in various electronic circuits.

Applications

  • General Circuitry: Suitable for various electronic circuits requiring stable resistance.
  • Current Limiting: Used to limit current in LED circuits or other sensitive components.
  • Voltage Division: Employed in voltage divider circuits to create precise voltage levels.
  • Pull-up/Pull-down Resistors: Used to define logic levels in digital circuits.
  • Signal Termination: Helps to terminate signal lines, preventing reflections and ensuring signal integrity.

Features

  • Thick Film Technology: Provides good stability and reliability.
  • Surface Mount Device (SMD): Compact size for automated assembly.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.
  • High Reliability: Designed for consistent performance under various environmental conditions.

Benefits

  • Stable Resistance: Offers consistent performance over temperature and time.
  • Compact Size: Saves valuable board space in miniaturized electronic devices.
  • Easy Assembly: Compatible with automated pick and place equipment.
  • Cost-Effective: Provides a reliable and affordable resistor solution.

Relevant Additional Details

While specific values may change based on tolerance and power rating, relevant specs include:

  • Resistance Value: 10kΩ (as indicated by 103)
  • Tolerance: Typically J (5%) but check specific datasheet.
  • Power Rating: Check datasheet for specific power dissipation.
  • Temperature Coefficient of Resistance (TCR): Depends on series; consult the official datasheet.
  • Package Size: The RBA016 typically refers to a specific package size, which impacts the power rating and physical dimensions. Consult datasheet to confirm the precise size, e.g., 0603, 0805, etc.

Always refer to the official KOA Speer datasheet for RBA016T103JH for detailed specifications, including resistance value, tolerance, power rating, and temperature coefficient.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess