EN
  • EN
  • DE

MRGF16XTTE473J

Part No MRGF16XTTE473J
Manufacturer KOA Speer
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080303-MRGF16XTTE473J
Categories OEM Parts(M-N)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRGF16XTTE473J CAD Model

Description

The MRGF16XTTE473J is a thick film chip resistor manufactured by KOA Speer. This resistor is designed for general-purpose applications and offers excellent stability and reliability. It features a compact size and is suitable for automated placement on printed circuit boards (PCBs).

Applications:

  • General-purpose electronic circuits
  • Current limiting in LED circuits
  • Voltage dividers
  • Pull-up and pull-down resistors
  • Signal termination

Features:

  • Thick film construction
  • Compact size (0603)
  • High stability
  • Excellent reliability
  • RoHS compliant
  • Automatic placement compatibility

Benefits:

  • Reliable performance: Thick film construction ensures stable and reliable operation.
  • Space saving: Compact size allows for high-density placement on PCBs.
  • Cost-effective: Provides a cost-effective solution for general-purpose resistor applications.
  • Easy assembly: Compatible with automated placement equipment.
  • Environmentally friendly: RoHS compliant, minimizing environmental impact.

The MRGF16XTTE473J has a resistance value of 47kΩ with a tolerance of ±5%. It has a power rating of 0.1W and a maximum operating voltage. The resistor is designed to withstand high temperatures and humidity levels, making it suitable for use in harsh environments. The compact size and compatibility with automated placement equipment make it easy to integrate into high-volume production processes.

Technical Specifications:

  • Resistance Value: 47kΩ
  • Tolerance: ±5%
  • Power Rating: 0.1W
  • Package Size: 0603
  • Temperature Coefficient: ±200 ppm/°C

You May Also Be Interested in

Meled
Lowest to $0.1113
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
NDK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess